Accueil  >   Fabricant  >   TURCK   >   TURCK 18mm, Full Thread ACDC Metal
TURCK 18mm, Full Thread ACDC Metal
Numéro de pièce sélectionné: 
Mounting
Principle of Operation
Rated Operating Distance
Sensing Characteristics
Housing Style
Primary Barrel Modifier
Housing Size
Secondary Modifier
Output Function
Output
Voltage Range
Number of LEDs
Connector Family
Connector/Sensor Transition
Number of Pins
Wiring Configuration
Option Codes
B Embeddable
N Nonembeddable
I Inductive
10 10mm range
12 12mm range
14 14mm range
5 5mm range
8 8mm range
U Uprox
G Full thread
T PTFE coated
18 18mm size
H Stoneface
K Short barrel
A Normally open
R Normally closed
V Complementary outputs
DZ 2-wire AC/DC SCP
N NPN (sinking)
P PNP (sourcing)
Z 2-wire AC/DC
3 20-250 VAC / 10-300 VDC
30 20-250 VAC / 10-300 VDC SCP
6 10-30 VDC
X 1 LED
X2 2 LEDs
B1 7/8" Minifast male/metal
B3 1/2" Microfast male/metal
H1 M12 Eurofast male
1 Straight
3 Straight w/adapter
4 90 degree w/adapter
3 3 pin
4 4 pin
1 Standard
3 pin 4 N/C DC
/S1589 Weldguard
/S34 Weld field immune
/S34/S1589 Weldguard, Weld field immune
Contactez-nous et nous trouverons cette pièce pour vous.
L'un des membres de notre équipe de vente vous contactera bientôt.